STMicroelectronics, Inc. QFN LED Driver IC STCF02PNR

Description
LED DISPLAY DRIVER, QCC20, 4 X 4 MM, LEAD FREE, QFN-20 Product overview: STCF02PNR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF02PNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DISPLAY DRIVER, QCC20, 4 X 4 MM, LEAD FREE, QFN-20 Product overview: STCF02PNR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF02PNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN LED Driver IC
137-STCF02PNR
QFN LED Driver IC 137-STCF02PNR
LED DISPLAY DRIVER, QCC20, 4 X 4 MM, LEAD FREE, QFN-20 Product overview: STCF02PNR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF02PNR can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, QCC20, 4 X 4 MM, LEAD FREE, QFN-20 Product overview: STCF02PNR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF02PNR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - STCF02PNR - 1102828-STCF02PNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STCF02PNR
1102828-STCF02PNR
PMIC - PMIC - LED Drivers - STCF02PNR 1102828-STCF02PNR
Manufacturer: STMicroelectronics Win Source Part Number: 1102828-STCF02PNR Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 1.8MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Output Voltage: 2.5 V to 5.1 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 600mA (Flash) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102828-STCF02PNR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1.8MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 2.5 V to 5.1 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 600mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 497-5245-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-5245-2-ND
LED Drivers 497-5245-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Dimming 600mA (Flash) 20-QFN (4x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Dimming 600mA (Flash) 20-QFN (4x4)

Buy Now Datasheet
PMIC - LED Drivers - STCF02PNR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STCF02PNR
PMIC - LED Drivers STCF02PNR
IC LED DRIVER RGLTR 600MA 20QFN

IC LED DRIVER RGLTR 600MA 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STCF02PNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STCF02PNR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STCF02PNR
IC LED DRIVER RGLTR 600MA 20QFN

IC LED DRIVER RGLTR 600MA 20QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-STCF02PNR 1102828-STCF02PNR 497-5245-2-ND STCF02PNR STCF02PNR
Product Name QFN LED Driver IC PMIC - PMIC - LED Drivers - STCF02PNR LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 5.1 volts 2.5 to 5.1 volts 2.5 to 5.1 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 90 milliamps
View Details
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details