STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD1040RDM6F STCD1040RDM6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897908-STCD1040RDM6F Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 12-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STCD10 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-8280-2, 497-8280-1, 497-8280-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897908-STCD1040RDM6F Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 12-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STCD10 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-8280-2, 497-8280-1, 497-8280-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD1040RDM6F
897908-STCD1040RDM6F
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD1040RDM6F 897908-STCD1040RDM6F
Manufacturer: STMicroelectronics Win Source Part Number: 897908-STCD1040RDM6F Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 12-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STCD10 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-8280-2, 497-8280-1, 497-8280-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897908-STCD1040RDM6F
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 12-WFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STCD10
Categories: Integrated Circuits (ICs)
Case / Package: 12-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-8280-2, 497-8280-1, 497-8280-6

Buy Now Datasheet
Clock Buffers, Drivers - 497-8280-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
497-8280-2-ND
Clock Buffers, Drivers 497-8280-2-ND
Clock Fanout Buffer (Distribution) IC 1:4 52MHz 12-WFDFN

Clock Fanout Buffer (Distribution) IC 1:4 52MHz 12-WFDFN

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - STCD1040RDM6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
STCD1040RDM6F
Clock/Timing - Clock Buffers, Drivers STCD1040RDM6F
IC CLK BUFFER 1:4 52MHZ 12TDFN

IC CLK BUFFER 1:4 52MHZ 12TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 897908-STCD1040RDM6F 497-8280-2-ND STCD1040RDM6F
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD1040RDM6F Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type Surface Mount; 12-TDFN (2x3) Surface Mount; 12-WFDFN Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details