STMicroelectronics, Inc. Clock Buffers, Drivers STCD1020RDG6F

Description
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFDFN
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 497-8361-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
497-8361-2-ND
Clock Buffers, Drivers 497-8361-2-ND
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFDFN

Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFDFN

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD1020RDG6F
031102-STCD1020RDG6F
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD1020RDG6F 031102-STCD1020RDG6F
Manufacturer: STMicroelectronics Win Source Part Number: 031102-STCD1020RDG6F Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TDFN (2x2) Supply Voltage - Operating: 2.5 V to 3.6 V Maximum Input Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031102-STCD1020RDG6F
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TDFN (2x2)
Supply Voltage - Operating: 2.5 V to 3.6 V
Maximum Input Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - STCD1020RDG6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
STCD1020RDG6F
Clock/Timing - Clock Buffers, Drivers STCD1020RDG6F
IC CLK BUFFER 1:2 52MHZ 8TDFN

IC CLK BUFFER 1:2 52MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 497-8361-2-ND 031102-STCD1020RDG6F STCD1020RDG6F
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD1020RDG6F Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver; Clock Generator Clock Driver
Bus Interface Clock Clock
Package Type Surface Mount; 8-WFDFN Surface Mount; 8-TDFN (2x2) Surface Mount; Surface Mount
Supply Voltage 2.5 to 3.6 volts 2.5 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details