STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC5021IQTR STCC5021IQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260746-STCC5021IQTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 65 mOhm Family Name: STCC5021 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-VFQFPN (3x3) Current - Output (Maximum): 2.8A Alternative Parts (Cross-Reference): G5244A31U; G5255HRB1U; AAT4614IJS-2-T1; Introduction Date: May 20, 2013 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260746-STCC5021IQTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 65 mOhm Family Name: STCC5021 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-VFQFPN (3x3) Current - Output (Maximum): 2.8A Alternative Parts (Cross-Reference): G5244A31U; G5255HRB1U; AAT4614IJS-2-T1; Introduction Date: May 20, 2013 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC5021IQTR
STCC5021IQTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC5021IQTR STCC5021IQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1260746-STCC5021IQTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 65 mOhm Family Name: STCC5021 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-VFQFPN (3x3) Current - Output (Maximum): 2.8A Alternative Parts (Cross-Reference): G5244A31U; G5255HRB1U; AAT4614IJS-2-T1; Introduction Date: May 20, 2013 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260746-STCC5021IQTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 65 mOhm
Family Name: STCC5021
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-VFQFPN (3x3)
Current - Output (Maximum): 2.8A
Alternative Parts (Cross-Reference): G5244A31U; G5255HRB1U; AAT4614IJS-2-T1;
Introduction Date: May 20, 2013
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - STCC5021IQTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
STCC5021IQTR
PMIC - Power Distribution Switches, Load Drivers STCC5021IQTR
IC PWR SWITCH N-CH 1:1 16VFQFPN

IC PWR SWITCH N-CH 1:1 16VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number STCC5021IQTR STCC5021IQTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC5021IQTR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details