STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2540IQTR STCC2540IQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102825-STCC2540IQTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 65 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4915AELT+T; BD2248G-TR; RT9728BHGQW; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102825-STCC2540IQTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 65 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4915AELT+T; BD2248G-TR; RT9728BHGQW; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2540IQTR - STCC2540IQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2540IQTR
STCC2540IQTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2540IQTR STCC2540IQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1102825-STCC2540IQTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 65 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4915AELT+T; BD2248G-TR; RT9728BHGQW; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102825-STCC2540IQTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2.8A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 65 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-VFQFPN (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX4915AELT+T; BD2248G-TR; RT9728BHGQW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - STCC2540IQTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
STCC2540IQTR
PMIC - Power Distribution Switches, Load Drivers STCC2540IQTR
IC PWR SWITCH N-CH 1:1 16VFQFPN

IC PWR SWITCH N-CH 1:1 16VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number STCC2540IQTR STCC2540IQTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2540IQTR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details