STMicroelectronics, Inc. 30V 5A TSSOP MOSFET Transistor STC5NF30V

Description
30V 5A N-CH JFET TSSOP-8 Product overview: STC5NF30V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STC5NF30V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 5A N-CH JFET TSSOP-8 Product overview: STC5NF30V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STC5NF30V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5A TSSOP MOSFET Transistor
289-STC5NF30V
30V 5A TSSOP MOSFET Transistor 289-STC5NF30V
30V 5A N-CH JFET TSSOP-8 Product overview: STC5NF30V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STC5NF30V can be used for catalog matching and distributor lookup.

30V 5A N-CH JFET TSSOP-8 Product overview: STC5NF30V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STC5NF30V can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - 497-4327-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-4327-2-ND
FET, MOSFET Arrays 497-4327-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 5A 1.5W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 30V 5A 1.5W Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC5NF30V - 1102824-STC5NF30V - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC5NF30V
1102824-STC5NF30V
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC5NF30V 1102824-STC5NF30V
Manufacturer: STMicroelectronics Win Source Part Number: 1102824-STC5NF30V Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 11.5nC @ 4.5V Max Input Capacitance: 460pF @ 15V Maximum Rds On at Id,Vgs: 31 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102824-STC5NF30V
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 11.5nC @ 4.5V
Max Input Capacitance: 460pF @ 15V
Maximum Rds On at Id,Vgs: 31 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STC5NF30V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STC5NF30V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STC5NF30V
MOSFET 2N-CH 30V 5A 8TSSOP

MOSFET 2N-CH 30V 5A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-STC5NF30V 497-4327-2-ND 1102824-STC5NF30V STC5NF30V
Product Name 30V 5A TSSOP MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC5NF30V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AIKW20N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details