STMicroelectronics, Inc. Battery Management STC3115IQT

Description
Battery Battery Monitor IC 10-DFN (3x2)
Request a Quote Datasheet
Description
Battery Battery Monitor IC 10-DFN (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 497-15078-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-15078-6-ND
Battery Management 497-15078-6-ND
Battery Battery Monitor IC 10-DFN (3x2)

Battery Battery Monitor IC 10-DFN (3x2)

Buy Now Datasheet
Battery Management - 497-15078-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-15078-1-ND
Battery Management 497-15078-1-ND
Battery Battery Monitor IC 10-DFN (3x2)

Battery Battery Monitor IC 10-DFN (3x2)

Buy Now Datasheet
Battery Management - 497-15078-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-15078-2-ND
Battery Management 497-15078-2-ND
Battery Battery Monitor IC 10-DFN (3x2)

Battery Battery Monitor IC 10-DFN (3x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1340795-STC3115IQT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1340795-STC3115IQT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1340795-STC3115IQT
Win Source Part Number: 1340795-STC3115IQT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: OptimGauge™ Package: Tape & Reel Standard Package: 3,000 Function: Battery Monitor Interface: I2C Mounting Type: Surface Mount Package / Case: 10-UFDFN Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STC3115

Win Source Part Number: 1340795-STC3115IQT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Series: OptimGauge™
Package: Tape & Reel
Standard Package: 3,000
Function: Battery Monitor
Interface: I2C
Mounting Type: Surface Mount
Package / Case: 10-UFDFN
Supplier Device Package: 10-DFN (3x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STC3115

Buy Now Datasheet
PMIC - Battery Management - STC3115IQT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
STC3115IQT
PMIC - Battery Management STC3115IQT
IC BATT MON GAS GAUGE 10DFN

IC BATT MON GAS GAUGE 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 497-15078-6-ND 1340795-STC3115IQT STC3115IQT
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9015DQU - Infineon Technologies AG
Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - ISL9212IRZ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details