STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Battery Management STC3115AIJT

Description
Win Source Part Number: 994309-STC3115AIJT Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: OptimGauge™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Package / Case: 10-WFBGA, CSPBGA Supplier Device Package: 10-CSP (1.4x2.04) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13929-2,STC3115A IJT-ND,497-13929-6,4 97-13929-1 Base Product Number: STC3115
Request a Quote Datasheet
Description
Win Source Part Number: 994309-STC3115AIJT Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: OptimGauge™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Package / Case: 10-WFBGA, CSPBGA Supplier Device Package: 10-CSP (1.4x2.04) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13929-2,STC3115A IJT-ND,497-13929-6,4 97-13929-1 Base Product Number: STC3115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 994309-STC3115AIJT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
994309-STC3115AIJT
Integrated Circuits (ICs) - PMIC - Battery Management 994309-STC3115AIJT
Win Source Part Number: 994309-STC3115AIJT Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: OptimGauge™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Package / Case: 10-WFBGA, CSPBGA Supplier Device Package: 10-CSP (1.4x2.04) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13929-2,STC3115A IJT-ND,497-13929-6,4 97-13929-1 Base Product Number: STC3115

Win Source Part Number: 994309-STC3115AIJT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: OptimGauge™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: I2C
Package / Case: 10-WFBGA, CSPBGA
Supplier Device Package: 10-CSP (1.4x2.04)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-13929-2,STC3115AIJT-ND,497-13929-6,497-13929-1
Base Product Number: STC3115

Buy Now Datasheet
Battery Management - 497-13929-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-13929-2-ND
Battery Management 497-13929-2-ND
Battery Battery Monitor IC 10-CSP (1.4x2.04)

Battery Battery Monitor IC 10-CSP (1.4x2.04)

Buy Now Datasheet
Battery Management - 497-13929-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-13929-1-ND
Battery Management 497-13929-1-ND
Battery Battery Monitor IC 10-CSP (1.4x2.04)

Battery Battery Monitor IC 10-CSP (1.4x2.04)

Buy Now Datasheet
Battery Management - 497-13929-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-13929-6-ND
Battery Management 497-13929-6-ND
Battery Battery Monitor IC 10-CSP (1.4x2.04)

Battery Battery Monitor IC 10-CSP (1.4x2.04)

Buy Now Datasheet
PMIC - Battery Management - STC3115AIJT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
STC3115AIJT
PMIC - Battery Management STC3115AIJT
IC BATT MONITOR GAS GAUGE 10CSP

IC BATT MONITOR GAS GAUGE 10CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 994309-STC3115AIJT 497-13929-2-ND STC3115AIJT
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details