STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Special Purpose STC08IE120HV

Description
Win Source Part Number: 1277318-STC08IE120HV Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 30 Voltage - Rated: 1200V (1.2kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L HV ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STC08IE120HV,497-746 4-5 Base Product Number: STC08I Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277318-STC08IE120HV Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 30 Voltage - Rated: 1200V (1.2kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L HV ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STC08IE120HV,497-746 4-5 Base Product Number: STC08I Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Special Purpose - 1277318-STC08IE120HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Special Purpose
1277318-STC08IE120HV
Discrete Semiconductor Products - Transistors - Special Purpose 1277318-STC08IE120HV
Win Source Part Number: 1277318-STC08IE120HV Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 30 Voltage - Rated: 1200V (1.2kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L HV ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STC08IE120HV,497-746 4-5 Base Product Number: STC08I Product Status: Obsolete

Win Source Part Number: 1277318-STC08IE120HV
Category: Discrete Semiconductor Products>Transistors - Special Purpose
Series: ESBT®
Package: Tube
Applications: Gate Driver
Standard Package: 30
Voltage - Rated: 1200V (1.2kV)
Transistor Type: NPN - Emitter Switched Bipolar
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L HV
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STC08IE120HV,497-7464-5
Base Product Number: STC08I
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - STC08IE120HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
STC08IE120HV
Discrete Semiconductor Products - Transistors - Special Purpose STC08IE120HV
TRANS ESBT 1200V 8A TO247-4LHV

TRANS ESBT 1200V 8A TO247-4LHV

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1277318-STC08IE120HV STC08IE120HV
Product Name Discrete Semiconductor Products - Transistors - Special Purpose Discrete Semiconductor Products - Transistors - Special Purpose
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details