STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Special Purpose STC04IE170HV

Description
Win Source Part Number: 1096721-STC04IE170HV Category: Discrete Semiconductor Products>Transistors - Special Purpose Package: Tube Applications: Gate Driver Standard Package: 30 Voltage - Rated: 1700V (1.7kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L HV Alternative Parts (Cross-Reference): IKZ50N65EH5XKSA1; IKZ50N65NH5XKSA1; IGZ50N65H5XKSA1; STC03DE170HV; FGH75T65SHDTL4; STW56N60M2-4; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-6201-5,497-6201 -5 Base Product Number: STC04I Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1096721-STC04IE170HV Category: Discrete Semiconductor Products>Transistors - Special Purpose Package: Tube Applications: Gate Driver Standard Package: 30 Voltage - Rated: 1700V (1.7kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L HV Alternative Parts (Cross-Reference): IKZ50N65EH5XKSA1; IKZ50N65NH5XKSA1; IGZ50N65H5XKSA1; STC03DE170HV; FGH75T65SHDTL4; STW56N60M2-4; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-6201-5,497-6201 -5 Base Product Number: STC04I Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Special Purpose - 1096721-STC04IE170HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Special Purpose
1096721-STC04IE170HV
Discrete Semiconductor Products - Transistors - Special Purpose 1096721-STC04IE170HV
Win Source Part Number: 1096721-STC04IE170HV Category: Discrete Semiconductor Products>Transistors - Special Purpose Package: Tube Applications: Gate Driver Standard Package: 30 Voltage - Rated: 1700V (1.7kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L HV Alternative Parts (Cross-Reference): IKZ50N65EH5XKSA1; IKZ50N65NH5XKSA1; IGZ50N65H5XKSA1; STC03DE170HV; FGH75T65SHDTL4; STW56N60M2-4; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-6201-5,497-6201 -5 Base Product Number: STC04I Product Status: Obsolete

Win Source Part Number: 1096721-STC04IE170HV
Category: Discrete Semiconductor Products>Transistors - Special Purpose
Package: Tube
Applications: Gate Driver
Standard Package: 30
Voltage - Rated: 1700V (1.7kV)
Transistor Type: NPN - Emitter Switched Bipolar
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L HV
Alternative Parts (Cross-Reference): IKZ50N65EH5XKSA1; IKZ50N65NH5XKSA1; IGZ50N65H5XKSA1; STC03DE170HV; FGH75T65SHDTL4; STW56N60M2-4;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-6201-5,497-6201-5
Base Product Number: STC04I
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1700 V 4 A Bipolar Transistor
294-STC04IE170HV
1700 V 4 A Bipolar Transistor 294-STC04IE170HV
Monolithic emitter switched bipolar transistor ESBT® 1700 V - 4 A - 0.17 ® Product overview: STC04IE170HV from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 V, 4 A. Search-friendly keywords include transistor, BJT, switching, amplification, 1700 V, 4 A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC04IE170HV can be used for catalog matching and distributor lookup.

Monolithic emitter switched bipolar transistor ESBT® 1700 V - 4 A - 0.17 ® Product overview: STC04IE170HV from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 V, 4 A. Search-friendly keywords include transistor, BJT, switching, amplification, 1700 V, 4 A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC04IE170HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose - STC04IE170HV - ODG (Origin Data Global)
Shenzhen, China
Special Purpose
STC04IE170HV
Special Purpose STC04IE170HV
TRANS ESBT 1700V 4A TO247-4LHV

TRANS ESBT 1700V 4A TO247-4LHV

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - STC04IE170HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
STC04IE170HV
Discrete Semiconductor Products - Transistors - Special Purpose STC04IE170HV
TRANS ESBT 1700V 4A TO247-4LHV

TRANS ESBT 1700V 4A TO247-4LHV

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 1096721-STC04IE170HV 294-STC04IE170HV STC04IE170HV STC04IE170HV
Product Name Discrete Semiconductor Products - Transistors - Special Purpose 1700 V 4 A Bipolar Transistor Special Purpose Discrete Semiconductor Products - Transistors - Special Purpose
Polarity NPN NPN NPN; NPN - Emitter Switched Bipolar
Unlock Full Specs
to access all available technical data