Hybrid Emitter Switched Bipolar Transistor 4-Pin(4+Tab) TO-247 Tube Product overview: STC03DE170HV from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE170HV can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260718-STC03DE170HV
Series: ESBT
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-4
Current Rating: 3A
Applications: Gate Driver
Transistor Type: NPN - Emitter Switched Bipolar
Part Status: Obsolete(EOL)
Family Name: STC03DE170HV
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-4L HV
Voltage Rating DC: 1700V (1.7kV)
Introduction Date: January 21, 2005
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS ESBT 1700V 3A TO247-4LHV
TRANS ESBT 1700V 3A TO247-4LHV
Bipolar Transistors - BJT Hybrid emiter switch bipolar transistor
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 294-STC03DE170HV | 1260718-STC03DE170HV | STC03DE170HV | STC03DE170HV | STC03DE170HV |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors - Special Purpose - STC03DE170HV | Special Purpose | Discrete Semiconductor Products - Transistors - Special Purpose | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN - Emitter Switched Bipolar |