STMicroelectronics, Inc. 3A Bipolar Transistor STC03DE170

Description
3A, NPN, Si, POWER TRANSISTOR, TO-247, 4 PIN Product overview: STC03DE170 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE170 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, NPN, Si, POWER TRANSISTOR, TO-247, 4 PIN Product overview: STC03DE170 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE170 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Bipolar Transistor
294-STC03DE170
3A Bipolar Transistor 294-STC03DE170
3A, NPN, Si, POWER TRANSISTOR, TO-247, 4 PIN Product overview: STC03DE170 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE170 can be used for catalog matching and distributor lookup.

3A, NPN, Si, POWER TRANSISTOR, TO-247, 4 PIN Product overview: STC03DE170 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - STC03DE170 - 1260717-STC03DE170 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - STC03DE170
1260717-STC03DE170
TRANSISTORS - Transistors - Special Purpose - STC03DE170 1260717-STC03DE170
Manufacturer: STMicroelectronics Win Source Part Number: 1260717-STC03DE170 Packaging: Tube Mounting Style: Through Hole Applications: Gate Driver Voltage - Rated: 1700V (1.7kV) Transistor Type: NPN - Emitter Switched Bipolar Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-4L Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-4 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: STMicroelectronics
Win Source Part Number: 1260717-STC03DE170
Packaging: Tube
Mounting Style: Through Hole
Applications: Gate Driver
Voltage - Rated: 1700V (1.7kV)
Transistor Type: NPN - Emitter Switched Bipolar
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-4L
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-4
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Discrete Semiconductor Products - Transistors - Special Purpose - STC03DE170 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
STC03DE170
Discrete Semiconductor Products - Transistors - Special Purpose STC03DE170
TRANS ESBT 1700V 3A TO-247-4L

TRANS ESBT 1700V 3A TO-247-4L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 294-STC03DE170 1260717-STC03DE170 STC03DE170
Product Name 3A Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - STC03DE170 Discrete Semiconductor Products - Transistors - Special Purpose
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data