STMicroelectronics, Inc. 3A Bipolar Transistor STC03DE150

Description
3A, NPN, Si, POWER TRANSISTOR, TO-247, 4 PIN Product overview: STC03DE150 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, NPN, Si, POWER TRANSISTOR, TO-247, 4 PIN Product overview: STC03DE150 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Bipolar Transistor
294-STC03DE150
3A Bipolar Transistor 294-STC03DE150
3A, NPN, Si, POWER TRANSISTOR, TO-247, 4 PIN Product overview: STC03DE150 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE150 can be used for catalog matching and distributor lookup.

3A, NPN, Si, POWER TRANSISTOR, TO-247, 4 PIN Product overview: STC03DE150 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-STC03DE150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - STC03DE150 - 066300-STC03DE150 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - STC03DE150
066300-STC03DE150
TRANSISTORS - Transistors - Special Purpose - STC03DE150 066300-STC03DE150
Manufacturer: STMicroelectronics Win Source Part Number: 066300-STC03DE150 Packaging: Tube/Rail Voltage Rating: 1500V (1.5kV) Current Rating: 3A Mounting: Through Hole Transistor Polarity: NPN - Emitter Switched Bipolar Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247-4L Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066300-STC03DE150
Packaging: Tube/Rail
Voltage Rating: 1500V (1.5kV)
Current Rating: 3A
Mounting: Through Hole
Transistor Polarity: NPN - Emitter Switched Bipolar
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247-4L
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - STC03DE150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
STC03DE150
Discrete Semiconductor Products - Transistors - Special Purpose STC03DE150
TRANS ESBT 1500V 3A TO-247-4L

TRANS ESBT 1500V 3A TO-247-4L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 294-STC03DE150 066300-STC03DE150 STC03DE150
Product Name 3A Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - STC03DE150 Discrete Semiconductor Products - Transistors - Special Purpose
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data