STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - STBV68 STBV68

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897905-STBV68 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 600 mA - 900 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: STBV68 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897905-STBV68 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 600 mA - 900 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: STBV68 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STBV68 - 897905-STBV68 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STBV68
897905-STBV68
TRANSISTORS - Transistors (BJT) - Single - STBV68 897905-STBV68
Manufacturer: STMicroelectronics Win Source Part Number: 897905-STBV68 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 600 mA - 900 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: STBV68 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 897905-STBV68
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 600 mA - 900 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STBV68
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single Bipolar Transistors - STBV68-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
STBV68-ND
Single Bipolar Transistors STBV68-ND
Bipolar (BJT) Transistor NPN 400V 600mA 900mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 600mA 900mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STBV68 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STBV68
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STBV68
TRANS NPN 400V 0.6A TO92-3

TRANS NPN 400V 0.6A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 897905-STBV68 STBV68-ND STBV68
Product Name TRANSISTORS - Transistors (BJT) - Single - STBV68 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP6925E6327HTSA1 - 1022670-BCP6925E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
5 suppliers
Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details