STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STBV45G

Description
Win Source Part Number: 1278604-STBV45G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 950 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 750 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 135mA, 400mA Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Base Product Number: STBV45 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1278604-STBV45G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 950 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 750 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 135mA, 400mA Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Base Product Number: STBV45 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STBV45G is a high-voltage fast-switching NPN power transistor designed for applications such as compact fluorescent lamps and switch-mode power supplies. It is packaged in a TO-92 case with a bulk shipment format. The device has a collector-emitter voltage rating of 700 V, a continuous collector current of 0.75 A, and a total power dissipation of 0.95 W at 25 °C. The maximum operating junction temperature is 150 °C, and the thermal resistance junction-to-case is 131.6 °C/W. The transistor features a collector-emitter saturation voltage of up to 1.5 V at 400 mA collector current and 135 mA base current, and a DC current gain range of 5 to 30. The device uses a halogen-free molding compound and complies with ECOPACK® standards for lead-free assembly.

Datasheet Summary
Powered by GS/AI

The STBV45G is a high-voltage fast-switching NPN power transistor designed for applications such as compact fluorescent lamps and switch-mode power supplies. It is packaged in a TO-92 case with a bulk shipment format. The device has a collector-emitter voltage rating of 700 V, a continuous collector current of 0.75 A, and a total power dissipation of 0.95 W at 25 °C. The maximum operating junction temperature is 150 °C, and the thermal resistance junction-to-case is 131.6 °C/W. The transistor features a collector-emitter saturation voltage of up to 1.5 V at 400 mA collector current and 135 mA base current, and a DC current gain range of 5 to 30. The device uses a halogen-free molding compound and complies with ECOPACK® standards for lead-free assembly.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278604-STBV45G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278604-STBV45G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278604-STBV45G
Win Source Part Number: 1278604-STBV45G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 950 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 750 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 135mA, 400mA Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Base Product Number: STBV45 Product Status: Obsolete

Win Source Part Number: 1278604-STBV45G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,500
Power - Max: 950 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 750 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 135mA, 400mA
Current - Collector Cutoff (Max): 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 400mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: STMicroelectronics
Base Product Number: STBV45
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278604-STBV45G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 6MBP20VAA060-50 - 1129644-6MBP20VAA060-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers