STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STBV45G-AP

Description
Win Source Part Number: 1278597-STBV45G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 950 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 750 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 135mA, 400mA Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Other Names: STBV45G-AP,STBV45GAP ,497-12549-3,497-125 49-1,-497-12549-1,-4 97-12549-3 Base Product Number: STBV45 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278597-STBV45G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 950 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 750 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 135mA, 400mA Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Other Names: STBV45G-AP,STBV45GAP ,497-12549-3,497-125 49-1,-497-12549-1,-4 97-12549-3 Base Product Number: STBV45 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278597-STBV45G-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278597-STBV45G-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278597-STBV45G-AP
Win Source Part Number: 1278597-STBV45G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 950 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 750 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 135mA, 400mA Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Other Names: STBV45G-AP,STBV45GAP ,497-12549-3,497-125 49-1,-497-12549-1,-4 97-12549-3 Base Product Number: STBV45 Product Status: Obsolete

Win Source Part Number: 1278597-STBV45G-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 950 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 750 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 135mA, 400mA
Current - Collector Cutoff (Max): 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 400mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92AP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: STMicroelectronics
Other Names: STBV45G-AP,STBV45GAP,497-12549-3,497-12549-1,-497-12549-1,-497-12549-3
Base Product Number: STBV45
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
400V 0.75A Bipolar Transistor
276-STBV45G-AP
400V 0.75A Bipolar Transistor 276-STBV45G-AP
TRANS NPN 400V 0.75A TO-92AP Product overview: STBV45G-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV45G-AP can be used for catalog matching and distributor lookup.

TRANS NPN 400V 0.75A TO-92AP Product overview: STBV45G-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV45G-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 497-12549-3-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12549-3-ND
Single Bipolar Transistors 497-12549-3-ND
Bipolar (BJT) Transistor NPN 400V 750mA 950mW Through Hole TO-92AP

Bipolar (BJT) Transistor NPN 400V 750mA 950mW Through Hole TO-92AP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STBV45G-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STBV45G-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STBV45G-AP
TRANS NPN 400V 0.75A TO92AP

TRANS NPN 400V 0.75A TO92AP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1278597-STBV45G-AP 276-STBV45G-AP 497-12549-3-ND STBV45G-AP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 400V 0.75A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
IC(max) 750 milliamps 750 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data