STMicroelectronics, Inc. 750mA 400V Bipolar Transistor STBV45-AP

Description
750mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, ROHS COMPLIANT, TO-92AP, 3 PIN Product overview: STBV45-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 750mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV45-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
750mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, ROHS COMPLIANT, TO-92AP, 3 PIN Product overview: STBV45-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 750mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV45-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
750mA 400V Bipolar Transistor
276-STBV45-AP
750mA 400V Bipolar Transistor 276-STBV45-AP
750mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, ROHS COMPLIANT, TO-92AP, 3 PIN Product overview: STBV45-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 750mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV45-AP can be used for catalog matching and distributor lookup.

750mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, ROHS COMPLIANT, TO-92AP, 3 PIN Product overview: STBV45-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 750mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV45-AP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - STBV45-AP - 031100-STBV45-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STBV45-AP
031100-STBV45-AP
TRANSISTORS - Transistors (BJT) - Single - STBV45-AP 031100-STBV45-AP
Manufacturer: STMicroelectronics Win Source Part Number: 031100-STBV45-AP Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92AP Maximum Current Collector: 750mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 135mA, 400mA Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 5 @ 400mA, 5V Maximum Power Dissipation: 950mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031100-STBV45-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92AP
Maximum Current Collector: 750mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 135mA, 400mA
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 5 @ 400mA, 5V
Maximum Power Dissipation: 950mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 497-12548-3-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12548-3-ND
Single Bipolar Transistors 497-12548-3-ND
Bipolar (BJT) Transistor NPN 400V 750mA 950mW Through Hole TO-92AP

Bipolar (BJT) Transistor NPN 400V 750mA 950mW Through Hole TO-92AP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STBV45-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STBV45-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STBV45-AP
TRANS NPN 400V 0.75A TO92AP

TRANS NPN 400V 0.75A TO92AP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-STBV45-AP 031100-STBV45-AP 497-12548-3-ND STBV45-AP
Product Name 750mA 400V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - STBV45-AP Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
IC(max) 750 milliamps 750 milliamps
VCEO 400 volts 400 volts
VCBO 9 volts
Unlock Full Specs
to access all available technical data