STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STBV42G

Description
Win Source Part Number: 1278619-STBV42G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Box Standard Package: 2,500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 250mA, 750mA Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8888,-497-8888 Base Product Number: STBV42 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278619-STBV42G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Box Standard Package: 2,500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 250mA, 750mA Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8888,-497-8888 Base Product Number: STBV42 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278619-STBV42G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278619-STBV42G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278619-STBV42G
Win Source Part Number: 1278619-STBV42G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Box Standard Package: 2,500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 250mA, 750mA Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8888,-497-8888 Base Product Number: STBV42 Product Status: Obsolete

Win Source Part Number: 1278619-STBV42G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Box
Standard Package: 2,500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 250mA, 750mA
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8888,-497-8888
Base Product Number: STBV42
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - 497-8888-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-8888-ND
Single Bipolar Transistors 497-8888-ND
Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STBV42G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STBV42G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STBV42G
TRANS NPN 400V 1A TO92-3

TRANS NPN 400V 1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1278619-STBV42G 497-8888-ND STBV42G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data