Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92AP
TRANS NPN 400V 1A TO92AP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-12547-3-ND | STBV42G-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |