STMicroelectronics, Inc. Single Bipolar Transistors STBV42

Description
Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - STBV42-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
STBV42-ND
Single Bipolar Transistors STBV42-ND
Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
400V 1A Bipolar Transistor
276-STBV42
400V 1A Bipolar Transistor 276-STBV42
NPN BJT Transistor, 400V VCEO, 1A Ic, TO-92 Product overview: STBV42 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV42 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 400V VCEO, 1A Ic, TO-92 Product overview: STBV42 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV42 can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Wholesale - STBV42 - 1260716-STBV42 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STBV42
1260716-STBV42
Electronic Wholesale - STBV42 1260716-STBV42
Manufacturer: STMicroelectronics Win Source Part Number: 1260716-STBV42 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 400V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: STBV42 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 250mA, 750mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 400mA, 5V Maximum Power: 1W

Manufacturer: STMicroelectronics
Win Source Part Number: 1260716-STBV42
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: STBV42
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 250mA, 750mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 400mA, 5V
Maximum Power: 1W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STBV42 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STBV42
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STBV42
TRANS NPN 400V 1A TO92-3

TRANS NPN 400V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number STBV42-ND 276-STBV42 1260716-STBV42 STBV42
Product Name Single Bipolar Transistors 400V 1A Bipolar Transistor Electronic Wholesale - STBV42 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3
IC(max) 1000 milliamps 1000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data