Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92AP
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STBV42-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV42-AP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031099-STBV42-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92AP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 250mA, 750mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 10 @ 400mA, 5V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS NPN 400V 1A TO92AP
TRANS NPN 400V 1A TO92AP
Bipolar Transistors - BJT NPN Hi-Volt Fast Sw
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-12546-3-ND | 276-STBV42-AP | 031099-STBV42-AP | STBV42-AP | STBV42-AP | STBV42-AP |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STBV42-AP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92AP | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 400 volts | 400 volts | 400 volts |