STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STBV32G-AP

Description
Win Source Part Number: 1096719-STBV32G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): PHD13003C,126; PHE13003C,126; PHD13003C,412; KSC2330OTA; KSC2330YTA; APT27ZTR-G1STBV32GAP ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14545-3,497-125 45-1,-497-12545-1,ST BV32G-AP-ND,-497-125 45-3,497-12545-3 Base Product Number: STBV32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1096719-STBV32G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): PHD13003C,126; PHE13003C,126; PHD13003C,412; KSC2330OTA; KSC2330YTA; APT27ZTR-G1STBV32GAP ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14545-3,497-125 45-1,-497-12545-1,ST BV32G-AP-ND,-497-125 45-3,497-12545-3 Base Product Number: STBV32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1096719-STBV32G-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1096719-STBV32G-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1096719-STBV32G-AP
Win Source Part Number: 1096719-STBV32G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): PHD13003C,126; PHE13003C,126; PHD13003C,412; KSC2330OTA; KSC2330YTA; APT27ZTR-G1STBV32GAP ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14545-3,497-125 45-1,-497-12545-1,ST BV32G-AP-ND,-497-125 45-3,497-12545-3 Base Product Number: STBV32 Product Status: Obsolete

Win Source Part Number: 1096719-STBV32G-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92AP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): PHD13003C,126; PHE13003C,126; PHD13003C,412; KSC2330OTA; KSC2330YTA; APT27ZTR-G1STBV32GAP;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14545-3,497-12545-1,-497-12545-1,STBV32G-AP-ND,-497-12545-3,497-12545-3
Base Product Number: STBV32
Product Status: Obsolete

Buy Now Datasheet
Bipolar Transistor 276-STBV32G-AP
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STBV32G-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV32G-AP can be used for catalog matching and distributor lookup.

HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STBV32G-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV32G-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STBV32G-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STBV32G-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STBV32G-AP
TRANS NPN 400V 1.5A TO92AP

TRANS NPN 400V 1.5A TO92AP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1096719-STBV32G-AP 276-STBV32G-AP STBV32G-AP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; SOT3 TO-92; TO-92AP
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
Power Gain 5 dB
Output Power 1.5 watts
Unlock Full Specs
to access all available technical data