High voltage rectifier for bridge applications Product overview: STBR6012W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STBR6012W can be used for catalog matching and distributor lookup.
Diode Standard 1200V 60A Through Hole DO-247
Manufacturer: STMicroelectronics
Win Source Part Number: 812916-STBR6012W
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: DO-247
Manufacturer Package: DO-247-2 (Straight Leads)
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 60A
Current - Reverse Leakage at Vr: 5μA at 1200V
Part Number Series: STBR60
DIODE GEN PURP 1.2KV 60A DO247
DIODE GEN PURP 1.2KV 60A DO247
RECTIFIER, SINGLE, 60A, 1.2KV, DO-247; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):60A; Diode Configuration:Single
Rectifiers High voltage rectifier for bridge applications
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STBR6012W | 497-17161-ND | 812916-STBR6012W | STBR6012W | STBR6012W | 13AC0779 | STBR6012W |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STBR6012W | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 60A, 1.2Kv, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | |||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |