Diode Standard 800V 60A Through Hole DO-247
DIODE GEN PURP 800V 60A DO247 Product overview: STBR6008WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STBR6008WY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281995-STBR6008WY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 60 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STBR6008WY
Base Product Number: STBR6008
DIODE GEN PURP 800V 60A DO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-STBR6008WY-ND | 280-STBR6008WY | 1281995-STBR6008WY | STBR6008WY | 39AH3480 |
| Product Name | Single Diodes | 800V 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||
| Package | Tube | ||||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard |