Diode Standard 1200V 30A Through Hole DO-247
Automotive 1200 V, 30 A Bridge Rectifier Diode Product overview: STBR3012WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STBR3012WY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282010-STBR3012WY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 30 A
Current - Reverse Leakage @ Vr: 2 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17097
Base Product Number: STBR3012
Rectifiers Automotive high voltage rectifier for bridge applications
DIODE GEN PURP 1.2KV 30A DO247
DIODE GEN PURP 1.2KV 30A DO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 497-17097-ND | 280-STBR3012WY | 1282010-STBR3012WY | STBR3012WY | STBR3012WY | 20AC4131 | STBR3012WY |
| Product Name | Single Diodes | Automotive 1200 V 30 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Single Diodes | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 1200 volts | 1200 volts |