Diode Standard 1200V 30A Through Hole DO-247
Win Source Part Number: 1282043-STBR3012W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 30 A
Current - Reverse Leakage @ Vr: 2 µA @ 1200 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17160
Base Product Number: STBR3012
High voltage rectifier for bridge applications Product overview: STBR3012W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STBR3012W can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 30A DO247
RECTIFIER, SINGLE, 30A, 1.2KV, DO-247; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):30A; Diode Configuration:Single
Rectifiers High voltage rectifier for bridge applications
DIODE GEN PURP 1.2KV 30A DO247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-17160-ND | 1282043-STBR3012W | 280-STBR3012W | STBR3012W | 13AC0777 | STBR3012W | STBR3012W |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Rectifier, Single, 30A, 1.2Kv, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | |||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.0020 mA | 0.0020 mA |