Automotive 1200 V, 30 A Bridge Rectifier Diode Product overview: STBR3012G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STBR3012G2Y-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282013-STBR3012G2Y-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 30 A
Current - Reverse Leakage @ Vr: 2 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK HV
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18460-6,497-1846
Base Product Number: STBR3012
Diode Standard 1200V 30A Surface Mount D2PAK HV
Diode Standard 1200V 30A Surface Mount D2PAK HV
Diode Standard 1200V 30A Surface Mount D2PAK HV
DIODE GP 1.2KV 30A D2PAK HV
DIODE GP 1.2KV 30A D2PAK HV
RECTIFIER, SINGLE, 30A, 1.2KV, D2PAK HV; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):30A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STBR3012G2Y-TR | 1282013-STBR3012G2Y-TR | 497-18460-1-ND | STBR3012G2Y-TR | STBR3012G2Y-TR | STBR3012G2Y-TR | 03AH3135 | 02AH7041 |
| Product Name | Automotive 1200 V 30 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 30A, 1.2Kv, D2Pak Hv; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 1200 volts | 1200 volts | ||||||
| IR | 0.0020 mA | 0.0020 mA | ||||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |