Diode Standard 1200V 30A Surface Mount D2PAK HV
Diode Standard 1200V 30A Surface Mount D2PAK HV
Diode Standard 1200V 30A Surface Mount D2PAK HV
DIODE GP 1.2KV 30A D2PAK HV
DIODE GP 1.2KV 30A D2PAK HV
RECTIFIER, SINGLE, 30A, 1.2KV, D2PAK HV; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):30A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-18459-1-ND | STBR3012G2-TR | STBR3012G2-TR | STBR3012G2-TR | 03AH3134 | 02AH7040 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 30A, 1.2Kv, D2Pak Hv; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Tj | 175 C (347 F) | |||||
| Package | D2PAK; D2PAK-HV-3 | |||||
| Life Cycle Stage | Active | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |