DIODE STANDARD 800V 15A DPAK HV
AUTOMOTIVE 800 V, 15 A BRIDGE RE
DIODE STANDARD 800V 15A DPAK HV
AUTOMOTIVE 800 V, 15 A BRIDGE RE
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 2496673 | 497-STBR1508B2Y-TRDKR-ND | STBR1508B2Y-TR | 44AK7951 |
| Product Name | Bridge Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Rectifier Configuration / Technology | Bridge | |||
| Package | TO-252 | DPAK | ||
| RoHS Compliant | RoHS |