IC OVP PROTECTION TDFN-8
Manufacturer: STMicroelectronics
Win Source Part Number: 897904-STBP112CVDJ6F
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: STBP112
Categories: Circuit Protection
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14072-2, 497-14072-1, 497-14072-6, -497-14072-1, STBP112CVDJ6F-ND, -497-14072-2
IC OVP PROTECTION TDFN-8
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 497-14072-2-ND | 897904-STBP112CVDJ6F | STBP112CVDJ6F |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - STBP112CVDJ6F | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |