The Overvoltage Protection device, part number STBP112, is designed to protect electronic devices from voltage spikes up to 28V. It features an integrated high voltage N-channel MOSFET switch with a low on-resistance (RDS(on)) of 165 mΩ, allowing for efficient current handling with a maximum continuous current rating of 2 A. The device includes a charge pump, thermal shutdown protection, and a soft-start feature to manage inrush current. It also has an enable input (EN) and a fault indication output (FLT) for monitoring purposes. The input is protected against electrostatic discharge (ESD) with ratings of ±15 kV for air discharge and ±8 kV for contact discharge, ensuring reliability in various applications. The product is housed in a compact, RoHS-compliant TDFN package measuring 2 x 2 x 0.75 mm, making it suitable for space-constrained designs in handheld devices such as smartphones, digital cameras, and MP3 players.
Supervisory Circuits Overvoltage Protecti 28V N-Ch FET 170mOhm
OVERVOLTAGE PROTECTION, 28V, TDFN-8; Threshold Voltage:5.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.1V; Supply Voltage Max:28V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC OVP PROTECTION TDFN-8
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STBP112CVDJ6F | 24AC5415 | STBP112CVDJ6F |
| Product Name | Supervisory Circuits | Overvoltage Protection, 28V, Tdfn-8; Threshold Voltage Stmicroelectronics | Surge Suppression ICs |
| Number of Supplies | 1; 1Monitors |