STMicroelectronics, Inc. Dc/dc Conv, Buck-Boost, 2Mhz, 85Deg C; Topology Stmicroelectronics STBB3JR

Description
DC/DC CONV, BUCK-BOOST, 2MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Flip-Chip; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:1.2V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 2MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Flip-Chip; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:1.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2Mhz, 85Deg C; Topology Stmicroelectronics - 82X2157 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2Mhz, 85Deg C; Topology Stmicroelectronics
82X2157
Dc/dc Conv, Buck-Boost, 2Mhz, 85Deg C; Topology Stmicroelectronics 82X2157
DC/DC CONV, BUCK-BOOST, 2MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Flip-Chip; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:1.2V RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Flip-Chip; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converters Stmicroelectronics - 79X6438 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converters Stmicroelectronics
79X6438
Dc-Dc Converters Stmicroelectronics 79X6438
DC-DC CONVERTERS

DC-DC CONVERTERS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 82X2157 79X6438
Product Name Dc/dc Conv, Buck-Boost, 2Mhz, 85Deg C; Topology Stmicroelectronics Dc-Dc Converters Stmicroelectronics
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details