STMicroelectronics, Inc. Dc/dc Conv W/ Wled Driv, 2A, Flip-Chip20; Supply Voltage Stmicroelectronics STBB3JCCR

Description
DC/DC CONV W/ WLED DRIV, 2A, FLIP-CHIP20; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:Flip Chip; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV W/ WLED DRIV, 2A, FLIP-CHIP20; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:Flip Chip; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv W/ Wled Driv, 2A, Flip-Chip20; Supply Voltage Stmicroelectronics - 82X2156 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv W/ Wled Driv, 2A, Flip-Chip20; Supply Voltage Stmicroelectronics
82X2156
Dc/dc Conv W/ Wled Driv, 2A, Flip-Chip20; Supply Voltage Stmicroelectronics 82X2156
DC/DC CONV W/ WLED DRIV, 2A, FLIP-CHIP20; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:Flip Chip; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

DC/DC CONV W/ WLED DRIV, 2A, FLIP-CHIP20; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:Flip Chip; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converters Stmicroelectronics - 79X6437 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converters Stmicroelectronics
79X6437
Dc-Dc Converters Stmicroelectronics 79X6437
DC-DC CONVERTERS

DC-DC CONVERTERS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 82X2156 79X6437
Product Name Dc/dc Conv W/ Wled Driv, 2A, Flip-Chip20; Supply Voltage Stmicroelectronics Dc-Dc Converters Stmicroelectronics
Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details