STMicroelectronics, Inc. Dc/dc Conv, Buck-Boost, 2.5Mhz, Flipchip; Topology Stmicroelectronics STBB2J30-R

Description
DC/DC CONV, BUCK-BOOST, 2.5MHZ, FLIPCHIP; Topology:Buck-Boost; Input Voltage Min:2.4V; Input Voltage Max:5.5V; DC / DC Converter IC Case:Flip-Chip; No. of Pins:20Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 2.5MHZ, FLIPCHIP; Topology:Buck-Boost; Input Voltage Min:2.4V; Input Voltage Max:5.5V; DC / DC Converter IC Case:Flip-Chip; No. of Pins:20Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2.5Mhz, Flipchip; Topology Stmicroelectronics - 38Y7945 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2.5Mhz, Flipchip; Topology Stmicroelectronics
38Y7945
Dc/dc Conv, Buck-Boost, 2.5Mhz, Flipchip; Topology Stmicroelectronics 38Y7945
DC/DC CONV, BUCK-BOOST, 2.5MHZ, FLIPCHIP; Topology:Buck-Boost; Input Voltage Min:2.4V; Input Voltage Max:5.5V; DC / DC Converter IC Case:Flip-Chip; No. of Pins:20Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2.5MHZ, FLIPCHIP; Topology:Buck-Boost; Input Voltage Min:2.4V; Input Voltage Max:5.5V; DC / DC Converter IC Case:Flip-Chip; No. of Pins:20Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38Y7945
Product Name Dc/dc Conv, Buck-Boost, 2.5Mhz, Flipchip; Topology Stmicroelectronics
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details