STMicroelectronics, Inc. Dc/dc Conv, Buck-Boost, 1.5Mhz, 85Deg C; Topology Stmicroelectronics STBB1-APUR

Description
DC/DC CONV, BUCK-BOOST, 1.5MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 1.5MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 1.5Mhz, 85Deg C; Topology Stmicroelectronics - 45Y8125 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 1.5Mhz, 85Deg C; Topology Stmicroelectronics
45Y8125
Dc/dc Conv, Buck-Boost, 1.5Mhz, 85Deg C; Topology Stmicroelectronics 45Y8125
DC/DC CONV, BUCK-BOOST, 1.5MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 1.5MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converters Stmicroelectronics - 73T2270 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converters Stmicroelectronics
73T2270
Dc-Dc Converters Stmicroelectronics 73T2270
DC-DC CONVERTERS

DC-DC CONVERTERS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45Y8125 73T2270
Product Name Dc/dc Conv, Buck-Boost, 1.5Mhz, 85Deg C; Topology Stmicroelectronics Dc-Dc Converters Stmicroelectronics
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details