STMicroelectronics, Inc. Single FETs, MOSFETs STB9NK70ZT4

Description
N-Channel 700V 7.5A (Tc) 115W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 700V 7.5A (Tc) 115W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STB9NK70ZT4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB9NK70ZT4-ND
Single FETs, MOSFETs STB9NK70ZT4-ND
N-Channel 700V 7.5A (Tc) 115W (Tc) Surface Mount D2PAK

N-Channel 700V 7.5A (Tc) 115W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
700V 7.5A MOSFET Transistor
278-STB9NK70ZT4
700V 7.5A MOSFET Transistor 278-STB9NK70ZT4
MOSFET N-CH 700V 7.5A D2PAK Product overview: STB9NK70ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK70ZT4 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 7.5A D2PAK Product overview: STB9NK70ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK70ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK70ZT4 - 000188-STB9NK70ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK70ZT4
000188-STB9NK70ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK70ZT4 000188-STB9NK70ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 000188-STB9NK70ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 000188-STB9NK70ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB9NK70ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB9NK70ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB9NK70ZT4
MOSFET N-CH 700V 7.5A D2PAK

MOSFET N-CH 700V 7.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STB9NK70ZT4-ND 278-STB9NK70ZT4 000188-STB9NK70ZT4 STB9NK70ZT4
Product Name Single FETs, MOSFETs 700V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK70ZT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 115000 milliwatts 115000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF7769L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details