STMicroelectronics, Inc. 600V 7A 0.95ohm MOSFET Transistor STB9NK60ZDT4

Description
600V 7A N-CH MOSFET, 0.95ohm, D2PAK, Power Product overview: STB9NK60ZDT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 0.95ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, 0.95ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK60ZDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 7A N-CH MOSFET, 0.95ohm, D2PAK, Power Product overview: STB9NK60ZDT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 0.95ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, 0.95ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK60ZDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7A 0.95ohm MOSFET Transistor
278-STB9NK60ZDT4
600V 7A 0.95ohm MOSFET Transistor 278-STB9NK60ZDT4
600V 7A N-CH MOSFET, 0.95ohm, D2PAK, Power Product overview: STB9NK60ZDT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 0.95ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, 0.95ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK60ZDT4 can be used for catalog matching and distributor lookup.

600V 7A N-CH MOSFET, 0.95ohm, D2PAK, Power Product overview: STB9NK60ZDT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 0.95ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, 0.95ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK60ZDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK60ZDT4 - 000187-STB9NK60ZDT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK60ZDT4
000187-STB9NK60ZDT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK60ZDT4 000187-STB9NK60ZDT4
Manufacturer: STMicroelectronics Win Source Part Number: 000187-STB9NK60ZDT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 000187-STB9NK60ZDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1110pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-4325-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4325-2-ND
Single FETs, MOSFETs 497-4325-2-ND
N-Channel 600V 7A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 600V 7A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB9NK60ZDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB9NK60ZDT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB9NK60ZDT4
MOSFET N-CH 600V 7A D2PAK

MOSFET N-CH 600V 7A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STB9NK60ZDT4 000187-STB9NK60ZDT4 497-4325-2-ND STB9NK60ZDT4
Product Name 600V 7A 0.95ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK60ZDT4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products