STMicroelectronics, Inc. Zener 500V 7.2A MOSFET Transistor STB9NK50ZT4

Description
500V N-CH MOSFET, 7.2A, 850mR, D2PAK, Zener-Protected Product overview: STB9NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 500V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK50ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-CH MOSFET, 7.2A, 850mR, D2PAK, Zener-Protected Product overview: STB9NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 500V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK50ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500V 7.2A MOSFET Transistor
278-STB9NK50ZT4
Zener 500V 7.2A MOSFET Transistor 278-STB9NK50ZT4
500V N-CH MOSFET, 7.2A, 850mR, D2PAK, Zener-Protected Product overview: STB9NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 500V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK50ZT4 can be used for catalog matching and distributor lookup.

500V N-CH MOSFET, 7.2A, 850mR, D2PAK, Zener-Protected Product overview: STB9NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 500V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK50ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12543-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12543-1-ND
Single FETs, MOSFETs 497-12543-1-ND
N-Channel 500V 7.2A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 500V 7.2A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12543-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12543-6-ND
Single FETs, MOSFETs 497-12543-6-ND
N-Channel 500V 7.2A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 500V 7.2A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12543-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12543-2-ND
Single FETs, MOSFETs 497-12543-2-ND
N-Channel 500V 7.2A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 500V 7.2A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK50ZT4 - 010706-STB9NK50ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK50ZT4
010706-STB9NK50ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK50ZT4 010706-STB9NK50ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 010706-STB9NK50ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STB9NK50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V Alternative Parts (Cross-Reference): UF840L-TQ2-T; SiHB8N50D-GE3; FQB9N50CF; 2SK2776(SM); Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 010706-STB9NK50ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STB9NK50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 7.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V
Alternative Parts (Cross-Reference): UF840L-TQ2-T; SiHB8N50D-GE3; FQB9N50CF; 2SK2776(SM);
Introduction Date: June 10, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB9NK50ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB9NK50ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB9NK50ZT4
MOSFET N-CH 500V 7.2A D2PAK

MOSFET N-CH 500V 7.2A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB9NK50ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB9NK50ZT4
Single FETs, MOSFETs STB9NK50ZT4
MOSFET N-CH 500V 7.2A D2PAK

MOSFET N-CH 500V 7.2A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 7.2 A Zener SuperMESH

MOSFET N-Ch 500 Volt 7.2 A Zener SuperMESH

Buy Now Datasheet
Mosfet, N Ch, 500V, 7.2A, To-263; Channel Type Stmicroelectronics - 57P0654 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 7.2A, To-263; Channel Type Stmicroelectronics
57P0654
Mosfet, N Ch, 500V, 7.2A, To-263; Channel Type Stmicroelectronics 57P0654
MOSFET, N CH, 500V, 7.2A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CH, 500V, 7.2A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB9NK50ZT4 497-12543-1-ND 010706-STB9NK50ZT4 STB9NK50ZT4 STB9NK50ZT4 STB9NK50ZT4 57P0654
Product Name Zener 500V 7.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK50ZT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 500V, 7.2A, To-263; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data