STMicroelectronics, Inc. Single FETs, MOSFETs STB95N4F3

Description
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12427-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12427-2-ND
Single FETs, MOSFETs 497-12427-2-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12427-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12427-1-ND
Single FETs, MOSFETs 497-12427-1-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB95N4F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB95N4F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB95N4F3
MOSFET N-CH 40V 80A D2PAK

MOSFET N-CH 40V 80A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 497-12427-2-ND STB95N4F3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details