Manufacturer: STMicroelectronics
Win Source Part Number: 010705-STB8NM60D
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
600V N-CH MOSFET, 8A, 1Ω, D2PAK, TO-220 Product overview: STB8NM60D from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB8NM60D can be used for catalog matching and distributor lookup.
N-Channel 600V 8A (Tc) 100W (Tc) Surface Mount D2PAK
N-Channel 600V 8A (Tc) 100W (Tc) Surface Mount D2PAK
MOSFET N-CH 600V 8A D2PAK
MOSFET N-CH 600V 8A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 010705-STB8NM60D | 278-STB8NM60D | 497-5244-2-ND | STB8NM60D | STB8NM60D | STB8NM60D |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB8NM60D | 600V 8A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | ||||
| PD | 100000 milliwatts | 100000 milliwatts | 100000 milliwatts | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |