STMicroelectronics, Inc. N-Channel 900 V 0.60 Ohm 8 A MOSFET Transistor STB8N90K5

Description
N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB8N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.60 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.60 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB8N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB8N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.60 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.60 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB8N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900 V 0.60 Ohm 8 A MOSFET Transistor
278-STB8N90K5
N-Channel 900 V 0.60 Ohm 8 A MOSFET Transistor 278-STB8N90K5
N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB8N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.60 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.60 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB8N90K5 can be used for catalog matching and distributor lookup.

N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB8N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.60 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.60 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB8N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17082-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17082-2-ND
Single FETs, MOSFETs 497-17082-2-ND
N-Channel 900V 8A (Tc) 130W (Tc) Surface Mount D2PAK

N-Channel 900V 8A (Tc) 130W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17082-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17082-1-ND
Single FETs, MOSFETs 497-17082-1-ND
N-Channel 900V 8A (Tc) 130W (Tc) Surface Mount D2PAK

N-Channel 900V 8A (Tc) 130W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17082-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17082-6-ND
Single FETs, MOSFETs 497-17082-6-ND
N-Channel 900V 8A (Tc) 130W (Tc) Surface Mount D2PAK

N-Channel 900V 8A (Tc) 130W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278092-STB8N90K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278092-STB8N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278092-STB8N90K5
Win Source Part Number: 1278092-STB8N90K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ K5 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 800mOhm @ 1.17A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 130W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17082-6,497-1708 2-1,497-17082-2 Base Product Number: STB8N90 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278092-STB8N90K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ K5
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 800mOhm @ 1.17A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 130W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17082-6,497-17082-1,497-17082-2
Base Product Number: STB8N90
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a D2PAK package

MOSFET N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a D2PAK package

Buy Now Datasheet
Single FETs, MOSFETs - STB8N90K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB8N90K5
Single FETs, MOSFETs STB8N90K5
MOSFET N-CH 900V 8A D2PAK

MOSFET N-CH 900V 8A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB8N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB8N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB8N90K5
MOSFET N-CH 900V 8A D2PAK

MOSFET N-CH 900V 8A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB8N90K5 497-17082-2-ND 1278092-STB8N90K5 STB8N90K5 STB8N90K5 STB8N90K5
Product Name N-Channel 900 V 0.60 Ohm 8 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 900 volts
Unlock Full Specs
to access all available technical data