STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55L-06T4 STB80NF55L-06T4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102813-STB80NF55L-0 6T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 136nC @ 5V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102813-STB80NF55L-0 6T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 136nC @ 5V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55L-06T4 - 1102813-STB80NF55L-06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55L-06T4
1102813-STB80NF55L-06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55L-06T4 1102813-STB80NF55L-06T4
Manufacturer: STMicroelectronics Win Source Part Number: 1102813-STB80NF55L-0 6T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 136nC @ 5V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102813-STB80NF55L-06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 136nC @ 5V
Max Input Capacitance: 4850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-12541-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12541-2-ND
Single FETs, MOSFETs 497-12541-2-ND
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
55V 80A MOSFET Transistor
278-STB80NF55L-06T4
55V 80A MOSFET Transistor 278-STB80NF55L-06T4
55V 80A N-CH MOSFET D2PAK 6.5mR Rds(on) Product overview: STB80NF55L-06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF55L-06T4 can be used for catalog matching and distributor lookup.

55V 80A N-CH MOSFET D2PAK 6.5mR Rds(on) Product overview: STB80NF55L-06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF55L-06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875083 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875083
MOSFETs 6875083
MOSFET N-Ch 55V 80A UltraFET II D2PAK

MOSFET N-Ch 55V 80A UltraFET II D2PAK

Supplier's Site
MOSFETs - 6875083P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875083P
MOSFETs 6875083P
MOSFET N-Ch 55V 80A UltraFET II D2PAK

MOSFET N-Ch 55V 80A UltraFET II D2PAK

Supplier's Site
MOSFETs - 1031567 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1031567
MOSFETs 1031567
MOSFET N-Ch 55V 80A UltraFET II D2PAK

MOSFET N-Ch 55V 80A UltraFET II D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 55V-0.005ohms 80A

MOSFET N-Ch, 55V-0.005ohms 80A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB80NF55L-06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB80NF55L-06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB80NF55L-06T4
MOSFET N-CH 55V 80A D2PAK

MOSFET N-CH 55V 80A D2PAK

Supplier's Site
Mosfet Transistor, N Channel, 80 A, 55 V, 0.005 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics - 94T3322 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 80 A, 55 V, 0.005 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics
94T3322
Mosfet Transistor, N Channel, 80 A, 55 V, 0.005 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics 94T3322
MOSFET Transistor, N Channel, 80 A, 55 V, 0.005 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 80 A, 55 V, 0.005 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102813-STB80NF55L-06T4 497-12541-2-ND 278-STB80NF55L-06T4 6875083 6875083P STB80NF55L-06T4 STB80NF55L-06T4 94T3322
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55L-06T4 Single FETs, MOSFETs 55V 80A MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 80 A, 55 V, 0.005 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data