STMicroelectronics, Inc. 55V 80A MOSFET Transistor STB80NF55-06T4

Description
55V 80A N-CH MOSFET D2PAK 6.5mR Power Transistor Product overview: STB80NF55-06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF55-06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
55V 80A N-CH MOSFET D2PAK 6.5mR Power Transistor Product overview: STB80NF55-06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF55-06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 80A MOSFET Transistor
278-STB80NF55-06T4
55V 80A MOSFET Transistor 278-STB80NF55-06T4
55V 80A N-CH MOSFET D2PAK 6.5mR Power Transistor Product overview: STB80NF55-06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF55-06T4 can be used for catalog matching and distributor lookup.

55V 80A N-CH MOSFET D2PAK 6.5mR Power Transistor Product overview: STB80NF55-06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF55-06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55-06T4 - 007606-STB80NF55-06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55-06T4
007606-STB80NF55-06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55-06T4 007606-STB80NF55-06T4
Manufacturer: STMicroelectronics Win Source Part Number: 007606-STB80NF55-06T 4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 189nC @ 10V Max Input Capacitance: 4400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 007606-STB80NF55-06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 189nC @ 10V
Max Input Capacitance: 4400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-6558-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6558-2-ND
Single FETs, MOSFETs 497-6558-2-ND
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6558-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6558-6-ND
Single FETs, MOSFETs 497-6558-6-ND
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6558-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6558-1-ND
Single FETs, MOSFETs 497-6558-1-ND
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 55 Volt 80 Amp

MOSFET N-Ch 55 Volt 80 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STB80NF55-06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB80NF55-06T4
Single FETs, MOSFETs STB80NF55-06T4
MOSFET N-CH 55V 80A D2PAK

MOSFET N-CH 55V 80A D2PAK

Supplier's Site Datasheet
Mosfet, N Channel, 55V, 80A, D2Pak; Channel Type Stmicroelectronics - 33R1136 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 55V, 80A, D2Pak; Channel Type Stmicroelectronics
33R1136
Mosfet, N Channel, 55V, 80A, D2Pak; Channel Type Stmicroelectronics 33R1136
MOSFET, N CHANNEL, 55V, 80A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 55V, 80A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB80NF55-06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB80NF55-06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB80NF55-06T4
MOSFET N-CH 55V 80A D2PAK

MOSFET N-CH 55V 80A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB80NF55-06T4 007606-STB80NF55-06T4 497-6558-2-ND STB80NF55-06T4 STB80NF55-06T4 33R1136 STB80NF55-06T4
Product Name 55V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF55-06T4 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 55V, 80A, D2Pak; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 55 volts 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 2442875 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers