STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF10T4 STB80NF10T4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031089-STB80NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STB80NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 182nC @ 10V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): PSMN015-100BT; PSMN015-100B T/R; PSMN015-100B; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031089-STB80NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STB80NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 182nC @ 10V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): PSMN015-100BT; PSMN015-100B T/R; PSMN015-100B; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF10T4 - 031089-STB80NF10T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF10T4
031089-STB80NF10T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF10T4 031089-STB80NF10T4
Manufacturer: STMicroelectronics Win Source Part Number: 031089-STB80NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STB80NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 182nC @ 10V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): PSMN015-100BT; PSMN015-100B T/R; PSMN015-100B; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031089-STB80NF10T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STB80NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 182nC @ 10V
Max Input Capacitance: 5500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): PSMN015-100BT; PSMN015-100B T/R; PSMN015-100B;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-2489-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2489-2-ND
Single FETs, MOSFETs 497-2489-2-ND
N-Channel 100V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 100V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2489-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2489-6-ND
Single FETs, MOSFETs 497-2489-6-ND
N-Channel 100V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 100V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2489-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2489-1-ND
Single FETs, MOSFETs 497-2489-1-ND
N-Channel 100V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 100V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 80A MOSFET Transistor
278-STB80NF10T4
100V 80A MOSFET Transistor 278-STB80NF10T4
100V 80A N-CH MOSFET D2PAK 15mR Rds(on) Product overview: STB80NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF10T4 can be used for catalog matching and distributor lookup.

100V 80A N-CH MOSFET D2PAK 15mR Rds(on) Product overview: STB80NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF10T4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875080 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875080
MOSFETs 6875080
MOSFET N-Ch 100V 80A UltraFET II D2PAK

MOSFET N-Ch 100V 80A UltraFET II D2PAK

Supplier's Site
MOSFETs - 6875080P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875080P
MOSFETs 6875080P
MOSFET N-Ch 100V 80A UltraFET II D2PAK

MOSFET N-Ch 100V 80A UltraFET II D2PAK

Supplier's Site
MOSFETs - 1031566 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1031566
MOSFETs 1031566
MOSFET N-Ch 100V 80A UltraFET II D2PAK

MOSFET N-Ch 100V 80A UltraFET II D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 80 Amp

MOSFET N-Ch 100 Volt 80 Amp

Buy Now Datasheet
N Channel Mosfet, 100V, 80A, D2-Pak; Channel Type Stmicroelectronics - 89K1541 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 80A, D2-Pak; Channel Type Stmicroelectronics
89K1541
N Channel Mosfet, 100V, 80A, D2-Pak; Channel Type Stmicroelectronics 89K1541
N CHANNEL MOSFET, 100V, 80A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 80A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STB80NF10T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB80NF10T4
Single FETs, MOSFETs STB80NF10T4
MOSFET N-CH 100V 80A D2PAK

MOSFET N-CH 100V 80A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB80NF10T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB80NF10T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB80NF10T4
MOSFET N-CH 100V 80A D2PAK

MOSFET N-CH 100V 80A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 031089-STB80NF10T4 497-2489-2-ND 278-STB80NF10T4 6875080 6875080P STB80NF10T4 89K1541 STB80NF10T4 STB80NF10T4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF10T4 Single FETs, MOSFETs 100V 80A MOSFET Transistor MOSFETs MOSFETs MOSFET N Channel Mosfet, 100V, 80A, D2-Pak; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 5500 pF @ 25 V
Unlock Full Specs
to access all available technical data