STMicroelectronics, Inc. N-Channel 80A 30V 0.0055ohm MOSFET Transistor STB80NF03L-04-1

Description
80A, 30V, 0.0055ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, I2PAK-3 Product overview: STB80NF03L-04-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 30V, 0.0055ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, 0.0055ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF03L-04-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80A, 30V, 0.0055ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, I2PAK-3 Product overview: STB80NF03L-04-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 30V, 0.0055ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, 0.0055ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF03L-04-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80A 30V 0.0055ohm MOSFET Transistor
278-STB80NF03L-04-1
N-Channel 80A 30V 0.0055ohm MOSFET Transistor 278-STB80NF03L-04-1
80A, 30V, 0.0055ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, I2PAK-3 Product overview: STB80NF03L-04-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 30V, 0.0055ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, 0.0055ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF03L-04-1 can be used for catalog matching and distributor lookup.

80A, 30V, 0.0055ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, I2PAK-3 Product overview: STB80NF03L-04-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 30V, 0.0055ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, 0.0055ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF03L-04-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12540-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12540-5-ND
Single FETs, MOSFETs 497-12540-5-ND
N-Channel 30V 80A (Tc) 300W (Tc) Through Hole I2PAK

N-Channel 30V 80A (Tc) 300W (Tc) Through Hole I2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04-1 - 000111-STB80NF03L-04-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04-1
000111-STB80NF03L-04-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04-1 000111-STB80NF03L-04-1
Manufacturer: STMicroelectronics Win Source Part Number: 000111-STB80NF03L-04 -1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -60°C to 175°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 110nC @ 4.5V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 000111-STB80NF03L-04-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -60°C to 175°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 110nC @ 4.5V
Max Input Capacitance: 5500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB80NF03L-04-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB80NF03L-04-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB80NF03L-04-1
MOSFET N-CH 30V 80A I2PAK

MOSFET N-CH 30V 80A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB80NF03L-04-1 497-12540-5-ND 000111-STB80NF03L-04-1 STB80NF03L-04-1
Product Name N-Channel 80A 30V 0.0055ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04-1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts
TJ -65 C (-85 F) -60 to 175 C (-76 to 347 F)
Unlock Full Specs
to access all available technical data