STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NC80ZT4 STB7NC80ZT4

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096714-STB7NC80ZT4 Mounting: SMD (SMT) Power Dissipation: 135 W Rise Time: 12 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 6.5 A Drain to Source Breakdown Voltage: 800 V Drain to Source Resistance: 1.5 Ω Gate to Source Voltage (Vgs): 25 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096714-STB7NC80ZT4 Mounting: SMD (SMT) Power Dissipation: 135 W Rise Time: 12 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 6.5 A Drain to Source Breakdown Voltage: 800 V Drain to Source Resistance: 1.5 Ω Gate to Source Voltage (Vgs): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NC80ZT4 - 1096714-STB7NC80ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NC80ZT4
1096714-STB7NC80ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NC80ZT4 1096714-STB7NC80ZT4
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096714-STB7NC80ZT4 Mounting: SMD (SMT) Power Dissipation: 135 W Rise Time: 12 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 6.5 A Drain to Source Breakdown Voltage: 800 V Drain to Source Resistance: 1.5 Ω Gate to Source Voltage (Vgs): 25 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096714-STB7NC80ZT4
Mounting: SMD (SMT)
Power Dissipation: 135 W
Rise Time: 12 ns
Fall Time: 13 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 6.5 A
Drain to Source Breakdown Voltage: 800 V
Drain to Source Resistance: 1.5 Ω
Gate to Source Voltage (Vgs): 25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096714-STB7NC80ZT4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NC80ZT4
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data