STMicroelectronics, Inc. 30V 70A MOSFET Transistor STB70NF3LLT4

Description
30V 70A N-CH D2PAK MOSFET, 9.5mR RdsOn Product overview: STB70NF3LLT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NF3LLT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 70A N-CH D2PAK MOSFET, 9.5mR RdsOn Product overview: STB70NF3LLT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NF3LLT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 70A MOSFET Transistor
278-STB70NF3LLT4
30V 70A MOSFET Transistor 278-STB70NF3LLT4
30V 70A N-CH D2PAK MOSFET, 9.5mR RdsOn Product overview: STB70NF3LLT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NF3LLT4 can be used for catalog matching and distributor lookup.

30V 70A N-CH D2PAK MOSFET, 9.5mR RdsOn Product overview: STB70NF3LLT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NF3LLT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70NF3LLT4 - 066293-STB70NF3LLT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70NF3LLT4
066293-STB70NF3LLT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70NF3LLT4 066293-STB70NF3LLT4
Manufacturer: STMicroelectronics Win Source Part Number: 066293-STB70NF3LLT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 1650pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066293-STB70NF3LLT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 1650pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB70NF3LLT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB70NF3LLT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB70NF3LLT4
MOSFET N-CH 30V 70A D2PAK

MOSFET N-CH 30V 70A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 70 Amp

MOSFET N-Ch 30 Volt 70 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB70NF3LLT4 066293-STB70NF3LLT4 STB70NF3LLT4 STB70NF3LLT4
Product Name 30V 70A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70NF3LLT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 100000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data