STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70N10F4 STB70N10F4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102804-STB70N10F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102804-STB70N10F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70N10F4 - 1102804-STB70N10F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70N10F4
1102804-STB70N10F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70N10F4 1102804-STB70N10F4
Manufacturer: STMicroelectronics Win Source Part Number: 1102804-STB70N10F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102804-STB70N10F4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 5800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - STB70N10F4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB70N10F4-ND
Single FETs, MOSFETs STB70N10F4-ND
N-Channel 100V 65A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 65A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
100V 65A MOSFET Transistor
278-STB70N10F4
100V 65A MOSFET Transistor 278-STB70N10F4
N-CH Power MOSFET 100V 65A D2PAK SMT Product overview: STB70N10F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70N10F4 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 65A D2PAK SMT Product overview: STB70N10F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70N10F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB70N10F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB70N10F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB70N10F4
MOSFET N-CH 100V 65A D2PAK

MOSFET N-CH 100V 65A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1102804-STB70N10F4 STB70N10F4-ND 278-STB70N10F4 STB70N10F4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70N10F4 Single FETs, MOSFETs 100V 65A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 150000 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data