Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999127-STB6NC90ZT4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 135 W
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Continuous Drain Current (ID): 5.4 A
Gate to Source Voltage (Vgs): 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999127-STB6NC90ZT4 |
| Product Name | OEM Parts - OEM Parts ( S ) - STB6NC90ZT4 |