STMicroelectronics, Inc. N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor STB6N80K5

Description
N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor
278-STB6N80K5
N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor 278-STB6N80K5
N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STB6N80K5 - 808331-STB6N80K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STB6N80K5
808331-STB6N80K5
FETs - Single - STB6N80K5 808331-STB6N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 808331-STB6N80K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800V Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 85W (Tc) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.6Ohm at 2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 7.5nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 255pF at 100V Current - Continuous Drain (Id) at 25°C: 4.5A (Tc) Vgs(th) (Maximum) at Id: 5V at 100μA Part Number Series: STB6N Maximum Vgs: 30V

Manufacturer: STMicroelectronics
Win Source Part Number: 808331-STB6N80K5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800V
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 85W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.6Ohm at 2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 7.5nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 255pF at 100V
Current - Continuous Drain (Id) at 25°C: 4.5A (Tc)
Vgs(th) (Maximum) at Id: 5V at 100μA
Part Number Series: STB6N
Maximum Vgs: 30V

Buy Now
Single FETs, MOSFETs - 497-14974-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14974-1-ND
Single FETs, MOSFETs 497-14974-1-ND
N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14974-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14974-2-ND
Single FETs, MOSFETs 497-14974-2-ND
N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14974-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14974-6-ND
Single FETs, MOSFETs 497-14974-6-ND
N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Mosfet, N-Ch, 800V, 4.5A, 150Deg C, 85W Rohs Compliant Stmicroelectronics - 69AH2679 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 4.5A, 150Deg C, 85W Rohs Compliant Stmicroelectronics
69AH2679
Mosfet, N-Ch, 800V, 4.5A, 150Deg C, 85W Rohs Compliant Stmicroelectronics 69AH2679
MOSFET, N-CH, 800V, 4.5A, 150DEG C, 85W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 4.5A, 150DEG C, 85W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - STB6N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB6N80K5
Single FETs, MOSFETs STB6N80K5
MOSFET N-CH 800V 4.5A D2PAK

MOSFET N-CH 800V 4.5A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB6N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB6N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB6N80K5
MOSFET N-CH 800V 4.5A D2PAK

MOSFET N-CH 800V 4.5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in D2PAK package

MOSFET N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in D2PAK package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB6N80K5 808331-STB6N80K5 497-14974-1-ND 69AH2679 STB6N80K5 STB6N80K5 STB6N80K5
Product Name N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor FETs - Single - STB6N80K5 Single FETs, MOSFETs Mosfet, N-Ch, 800V, 4.5A, 150Deg C, 85W Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 85000 milliwatts 85000 milliwatts 85000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers